EN
  • EN
  • DE

SE4558D

Part No SE4558D
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023433-SE4558D
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE4558D CAD Model

Description

The NXP SE4558D is a high-performance, dual operational amplifier designed to deliver superior audio performance and versatility. This integrated circuit is part of NXP's commitment to providing advanced solutions for audio processing applications. The SE4558D is widely used in a variety of audio equipment, including mixers, amplifiers, and signal processing devices.

Key Features

  • Dual Operational Amplifier: The SE4558D houses two independent op-amps in a single package, offering excellent channel separation and saving space on the PCB.
  • Low Noise: Engineered for minimal noise generation, it is an ideal choice for high-fidelity audio applications and noise-sensitive signal processing.
  • High Gain Bandwidth: With a high gain bandwidth product, the SE4558D ensures a wide frequency response, suitable for a range of audio applications.
  • Large Output Voltage Swing: The device can drive large output swings close to the supply rails, making it suitable for driving a variety of loads.
  • Excellent Total Harmonic Distortion (THD): The low THD of the SE4558D ensures clear, accurate audio reproduction, critical for professional audio equipment.

Applications

The NXP SE4558D is versatile and can be used in several applications, including:

  • Professional Audio Equipment
  • High-Quality Audio Signal Processing
  • Active Filters and Equalizers
  • Analog Mixers
  • Pre-Amplifiers and Power Amplifiers

Technical Specifications

  • Supply Voltage Range: ±5V to ±15V
  • Input Offset Voltage: Typically 1mV
  • Input Bias Current: Typically 30nA
  • Slew Rate: Typically 5V/μs
  • Common Mode Rejection Ratio (CMRR): Typically 90dB
  • Power Supply Rejection Ratio (PSRR): Typically 100dB

The NXP SE4558D operational amplifier is a reliable and high-quality component that meets the rigorous demands of audio professionals and enthusiasts alike. With its excellent audio performance and robust design, the SE4558D is a staple in the industry for those who cannot compromise on sound quality.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess