The PHN1013 is a state-of-the-art high-performance MOSFET transistor produced by NXP Semiconductors, a leader in the electronic components industry. This product is designed to meet the rigorous demands of modern electronic circuit applications, offering exceptional power efficiency, reliability, and thermal performance.
Key Features
- Low On-Resistance: The PHN1013 boasts an extremely low on-resistance, which minimizes power loss and improves overall efficiency in electronic circuits.
- High-Speed Switching: Engineered for fast switching applications, this MOSFET enables high-speed operation, which is crucial for power converters, motor drivers, and other applications requiring rapid switching.
- Thermal Management: With an advanced package design, the PHN1013 effectively dissipates heat, ensuring stability and extending the lifespan of the device under high-power conditions.
- Robustness: The device is built to withstand high energy pulses in the avalanche and commutation mode, which is essential for applications that may experience unexpected voltage spikes.
Applications
The versatility of the PHN1013 allows it to be used in a wide array of applications. It is particularly well-suited for:
- Power supply units
- DC-DC converters
- Motor control circuits
- Automotive applications
- Switch-mode power supplies (SMPS)
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
100V |
| Continuous Drain Current (ID) |
25A |
| Power Dissipation (PD) |
43W |
| Operating Temperature |
-55°C to +175°C |
For designers and engineers seeking a robust and efficient solution for their power management and conversion needs, the PHN1013 from NXP represents a top-tier choice with its blend of performance, durability, and energy efficiency.