EN
  • EN
  • DE

MKV42F256VLL16

Part No MKV42F256VLL16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4 Kinetis KV Microcontroller IC 32-Bit Single-Core 168MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 168MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 38x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MKV42F256
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14534,MKV42F256VLL16-ND,935320602557
Standard Package 90
Win Source Part Number 1318793-MKV42F256VLL16
Ultra Librarian 3D Model Ultra Librarian MKV42F256VLL16 CAD Model

Description

Introducing the NXP MKV42F256VLL16 Microcontroller

The NXP MKV42F256VLL16 is a state-of-the-art microcontroller unit (MCU) designed to cater to the rigorous demands of motor control applications. This powerful MCU is a member of the Kinetis V Series, which is renowned for its exceptional performance in running the sophisticated algorithms required for precise motor control.

At the heart of the MKV42F256VLL16 is an ARM Cortex-M4 core, which runs at a brisk speed of up to 168 MHz. This core is not only capable of integer computation but also floating-point operations, which is crucial for advanced control algorithms. The MCU boasts a generous 256 KB of flash memory for robust application storage and 32 KB of RAM for efficient data processing.

One of the standout features of the MKV42F256VLL16 is its comprehensive range of motor control peripherals. These include multiple FlexTimer modules for PWM signal generation, high-speed 12-bit analog-to-digital converters (ADCs) that provide rapid feedback for real-time control, and crossbar switch technology to enhance the flexibility and performance of signal multiplexing.

The MCU also comes equipped with an array of communication interfaces, such as CAN, SPI, I2C, and UART, allowing it to easily communicate with other devices within a system and facilitate seamless connectivity for industrial applications. Moreover, the MKV42F256VLL16 supports a voltage range of 2.7V to 5.5V, making it adaptable to various power supply conditions and ensuring reliable operation across different environments.

For safety-critical applications, the MKV42F256VLL16 includes features designed to enhance system safety and reliability. These include a hardware watchdog timer, a cyclic redundancy check (CRC) engine for memory integrity, and an independent clock source to ensure a fail-safe system clock.

NXP's commitment to development support is evident in the comprehensive suite of development tools available for the MKV42F256VLL16. Developers can take advantage of NXP’s software libraries, real-time operating systems (RTOS) support, and integrated development environments (IDEs) to accelerate the development cycle and bring their motor control solutions to market faster.

Overall, the NXP MKV42F256VLL16 MCU is an excellent choice for engineers looking to develop advanced motor control systems that require high performance, precision, and reliability.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0786 $72.2358
6+ $19.7568 $118.5408
8+ $19.1394 $153.1152
11+ $18.5220 $203.7420
14+ $17.9046 $250.6644
19+ $16.0524 $304.9956
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess