EN
  • EN
  • DE
  • IT

MK40DX256ZVLQ10

Part No MK40DX256ZVLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K40 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 98
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK40DX256
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1223930-MK40DX256ZVLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK40DX256ZVLQ10 CAD Model

Description

The NXP MK40DX256ZVLQ10 is a highly capable microcontroller that belongs to the Kinetis K40 sub-family, which is part of the broader Kinetis K series. This microcontroller is designed to meet the needs of a wide range of applications, including industrial control, medical devices, and smart metering, by offering a perfect blend of performance, power efficiency, and versatile features.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz, with a Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing tasks.
  • Memory: 256 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART, CAN, and USB 2.0 Full Speed, ensuring versatile connectivity for peripherals and other devices.
  • Analog Modules: Features several analog components including a 16-bit ADC, 12-bit DAC, analog comparators, and voltage references, making it ideal for applications requiring precise analog signal processing.
  • Timing and Control: Offers multiple timing and control options with PWM, timer/PWM, and real-time clock for accurate event management and scheduling.
  • Low Power Consumption: Designed for energy efficiency with multiple power-saving modes, which is critical for battery-operated or energy-sensitive applications.
  • Package: Available in a 144-LQFP (Low Quad Flat Package), which is suitable for space-constrained applications while still providing enough pins for comprehensive functionality.

Development Support

Developers can take advantage of NXP's extensive suite of development tools for the MK40DX256ZVLQ10 microcontroller. This includes software libraries, development boards, and the CodeWarrior Integrated Development Environment (IDE), which streamlines the development process from inception to deployment. Additionally, the microcontroller is supported by a range of third-party tools and software, ensuring a flexible and accessible development ecosystem.

Applications

The NXP MK40DX256ZVLQ10 is a versatile microcontroller that can be used in a variety of applications. Its robust feature set and performance capabilities make it particularly well-suited for applications that require advanced control, connectivity, and precision such as industrial automation systems, medical monitoring devices, and smart energy solutions.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6312 $58.1560
11+ $9.5436 $104.9796
17+ $9.2454 $157.1718
23+ $8.9471 $205.7833
29+ $8.6489 $250.8181
39+ $7.7542 $302.4138
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess