EN
  • EN
  • DE

BZX79-C5V6,133

Part No BZX79-C5V6,133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZX79-C5V6 - ZENER DIOD / Zener Diode 5.6 V 400 mW ±5% Through Hole ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer NXP Semiconductors
Packaging Bulk
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 400 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package ALF2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
Other Part Number 2156-BZX79-C5V6,133-954
Standard Package 1
Win Source Part Number 1324895-BZX79-C5V6,133
Ultra Librarian 3D Model Ultra Librarian BZX79-C5V6,133 CAD Model

Description

Product Overview: BZX79-C5V6,133 - NXP Semiconductors

The BZX79-C5V6,133 is a robust voltage regulator diode from the reputable NXP Semiconductors portfolio. This product is a part of the BZX79 series, known for its reliability and consistency in performance. The BZX79-C5V6,133 is specifically designed to provide a precise 5.6V nominal zener voltage, making it an ideal choice for voltage regulation applications.

Key Features

  • Zener Voltage: The diode offers a nominal zener voltage of 5.6V, which is maintained with minimal fluctuation, ensuring stable operation in your circuits.
  • Power Dissipation: With a power dissipation of 500mW, the BZX79-C5V6,133 can handle a moderate amount of power, making it suitable for a wide range of electronic applications.
  • Tolerance: The voltage tolerance is specified at ±5%, which allows for precise voltage regulation within a small margin of error.
  • Package: It comes in a DO-35 glass package, which is not only compact but also offers through-hole mounting for easy integration into your designs.
  • Operating Temperature: The device can operate within a temperature range of -65°C to +175°C, ensuring reliability across various environmental conditions.

Applications

The BZX79-C5V6,133 is versatile and can be used in various applications that require voltage regulation, such as:

  • Power supply stabilization
  • Overvoltage protection circuits
  • Voltage reference in analog circuits
  • Energy management systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX79-C5V6,133 is no exception. This zener diode is manufactured using a robust process that ensures high reliability and performance consistency. It is designed to meet the stringent requirements of industrial and consumer electronic devices, providing peace of mind for designers and engineers.

Whether you are working on a simple power supply or developing sophisticated electronic systems, the BZX79-C5V6,133 from NXP Semiconductors is an excellent choice for maintaining voltage stability and protecting your circuits from voltage fluctuations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,011 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess