EN
  • EN
  • DE

BUK204-50Y

Part No BUK204-50Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET high side switch SMD version of BUK200-50Y
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155989-BUK204-50Y
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK204-50Y CAD Model

Description

The BUK204-50Y is a high-performance, PowerMOS transistor designed and manufactured by NXP Semiconductors. This product is part of NXP's extensive PowerMOS portfolio, which is renowned for providing efficient, reliable, and cost-effective solutions for power management and conversion applications.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK204-50Y boasts an extremely low on-state resistance, which minimizes conduction losses and enhances the overall efficiency of the system it is integrated into.
  • High-Speed Switching: Designed with speed in mind, this PowerMOS transistor is capable of switching at high frequencies, making it suitable for high-speed power switching applications.
  • High Current Capability: With the ability to handle significant current levels, the BUK204-50Y is well-suited for applications requiring high current throughput.
  • Improved Thermal Behavior: The device features excellent thermal characteristics, ensuring stable performance even under high temperature operating conditions.
  • Avalanche Energy Rated: The BUK204-50Y is designed to withstand energy pulses in the case of an avalanche breakdown, providing an additional layer of reliability and robustness.

Applications

The versatility of the BUK204-50Y allows it to be used in a wide array of applications, ranging from automotive to industrial systems. It is particularly well-suited for:

  • DC/DC converters
  • Motor control circuits
  • Power supplies
  • Load switches
  • Automotive applications such as lighting, fuel injection, and ABS systems

Product Specifications

The BUK204-50Y operates at a drain-source voltage (VDS) of 50 volts, with a typical gate threshold voltage (VGS(th)) that ensures low voltage operation. The device is encapsulated in a robust package that ensures long-term reliability and protection against environmental factors.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BUK204-50Y is no exception, meeting stringent industry standards for performance and reliability. Customers can expect consistent operation and longevity from this PowerMOS transistor, backed by NXP's reputation as a leading semiconductor provider.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess