EN
  • EN
  • DE

BUK118-50DL,127

Part No BUK118-50DL,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 50V 24A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 16A
Rds On (Typ) 36 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating 150°C (TJ)
Case / Package TO-220AB
Win Source Part Number 1025120-BUK118-50DL,127
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK118-50DL,127 CAD Model

Description

Product Overview: BUK118-50DL,127

The BUK118-50DL,127 is a high-performance, surface-mount PowerMOS transistor designed and manufactured by NXP Semiconductors. This robust power transistor is specifically engineered to deliver optimal performance in a wide range of applications, making it a versatile component in the electronics industry.

Key Features

  • Low On-State Resistance: The BUK118-50DL,127 boasts an exceptionally low on-state resistance, which translates into higher efficiency and lower heat generation during operation.
  • High-Speed Switching: Engineered for fast switching, this transistor is well-suited for applications requiring quick response times.
  • Surface-Mount Package: The D-PAK (TO-252) surface-mount package allows for compact PCB design and is compatible with automated assembly processes, leading to reduced manufacturing costs.
  • High Current Handling: With its ability to handle significant current levels, this transistor is ideal for high-power applications.
  • Logic-Level Compatible: The device can be driven by logic-level voltages, making it compatible with contemporary microcontroller interfaces.

Applications

The BUK118-50DL,127 is suitable for a variety of applications, including but not limited to:

  • DC to DC converters
  • Motor control circuits
  • Power management systems
  • Automotive electronics
  • Switching regulators

Product Specifications

Some of the key specifications of the BUK118-50DL,127 include:

  • Drain-source voltage (VDS): 50V
  • Continuous drain current (ID): 33A
  • Power dissipation (PD): 75W
  • Operating temperature range: -55°C to +175°C

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BUK118-50DL,127 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions.

Ordering Information

The BUK118-50DL,127 is available in tube or tape and reel packaging, providing flexibility for both small-scale prototyping and large-volume production runs. Refer to the part number BUK118-50DL,127 when placing orders to ensure accurate product delivery.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess