EN
  • EN
  • DE

BF904

Part No BF904
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel dual gate MOS-FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153135-BF904
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF904 CAD Model

Description

The NXP BF904, a high-performance silicon N-channel dual-gate MOSFET, is designed to deliver exceptional RF amplification and mixing functionalities. This advanced semiconductor device is a perfect fit for VHF and UHF applications, including TV tuners, professional communications equipment, and satellite receivers, where low noise figure, high gain, and low distortion are paramount.

Key Features

  • High Forward Transfer Admittance: Ensures that the device can provide a high level of amplification, making it ideal for signal amplification tasks.
  • Low Noise Figure: The BF904 boasts a low noise figure, which is crucial for maintaining signal integrity in sensitive RF applications.
  • High Power Gain: With its high power gain, this MOSFET can effectively increase the power level of RF signals without significant losses.
  • Enhanced Durability: Constructed with NXP's rigorous quality standards, the BF904 is built to last and withstand demanding operational conditions.

Applications

The versatility of the NXP BF904 allows it to be utilized in a wide range of applications. Its primary use in RF amplification and mixing makes it an integral component in:

  • Television tuners
  • CATV amplifiers
  • Professional radios
  • Satellite receivers
  • RFID systems

Technical Specifications

The BF904 is characterized by its impressive technical specifications that enable it to perform efficiently in various RF applications. Some of its notable specifications include a high forward transfer admittance, a low intermodulation distortion, and the ability to operate over a wide range of frequencies. The device is also designed for easy integration into circuits with its SOT143B package, making it a convenient choice for designers and engineers.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the BF904 is no exception. Each device is subject to rigorous testing and quality control measures to ensure that it meets the high standards expected from NXP products. Customers can trust the BF904 to provide reliable performance in their RF applications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess