EN
  • EN
  • DE

NCT3522U

Part No NCT3522U
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832431-NCT3522U
Ultra Librarian 3D Model Ultra Librarian NCT3522U CAD Model

Description

The Nuvoton NCT3522U is a Super I/O (SIO) chip designed for embedded systems and PC applications. It integrates a variety of input/output functions, reducing the overall component count and simplifying system design. It provides a comprehensive solution for hardware monitoring, fan control, and legacy I/O interfaces.

Applications:

  • Embedded systems
  • Desktop PCs
  • Industrial PCs
  • Server systems
  • Motherboards

Features:

  • Serial Ports: Supports multiple UARTs for serial communication.
  • Parallel Port: Offers a standard parallel port for printer or other legacy device connections.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • Fan Control: Provides PWM fan control for efficient cooling management.
  • GPIO: Includes general-purpose input/output pins for flexible system configuration.
  • KBC (Keyboard Controller): Emulates a keyboard controller for PS/2 keyboard and mouse support.
  • LPC Interface: Uses a Low Pin Count (LPC) interface for communication with the system chipset.

Benefits:

  • Reduced Component Count: Integrates multiple I/O functions into a single chip, minimizing board space and cost.
  • Simplified System Design: Streamlines system design with integrated hardware monitoring and fan control.
  • Improved System Reliability: Provides accurate hardware monitoring to prevent system failures due to overheating or voltage fluctuations.
  • Enhanced Fan Control: Optimizes fan speed for efficient cooling and reduced noise.
  • Legacy I/O Support: Maintains compatibility with legacy devices through serial and parallel ports.
  • Flexible Configuration: Offers GPIO pins for customizable system functions.

Additional Details:

The NCT3522U operates over a specified temperature range. The device's power consumption is optimized for embedded applications. The LPC interface allows for easy integration with modern chipsets. Detailed specifications regarding voltage ranges, temperature ratings, and power consumption can be found in the official Nuvoton datasheet for the NCT3522U. This Super I/O is essential for integrating and controlling vital hardware components in a computer system, enabling stable operation and compatibility with various peripherals.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess