EN
  • EN
  • DE

EX2-2U1

Part No EX2-2U1
Manufacturer NEC
Catalog Automotive Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+05No
Reference case DIP
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 723480-EX2-2U1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EX2-2U1 CAD Model

Description

The NEC EX2-2U1 is a compact automotive relay designed for various applications within vehicle electrical systems. This relay is known for its reliability, durability, and ability to handle significant current loads, making it suitable for controlling critical automotive components.

Applications

  • Automotive Lighting Systems: Used to control headlights, fog lights, and other exterior lighting.
  • Starter Motor Control: Activates the starter motor during engine ignition.
  • Windshield Wiper Systems: Powers and controls the operation of windshield wipers.
  • Power Door Locks and Windows: Manages the electrical circuits for power door locks and windows.
  • Fuel Pump Control: Regulates the power supply to the fuel pump.

Features

  • Compact Size: Small footprint allows for easy integration into automotive electrical systems.
  • High Current Capacity: Capable of handling significant electrical loads.
  • Sealed Construction: Protects against dust, moisture, and other environmental contaminants.
  • Durable Design: Built to withstand harsh automotive conditions, including vibration and temperature extremes.
  • Long Lifespan: Provides reliable performance over an extended period.

Benefits

  • Enhanced Reliability: Ensures consistent and dependable performance of automotive electrical systems.
  • Improved Safety: Provides reliable control over critical vehicle components.
  • Easy Integration: Compact size and standard pin configuration simplify installation.
  • Extended Service Life: Reduces the need for frequent replacements, lowering maintenance costs.
  • Protection Against Environmental Factors: Sealed construction ensures reliable operation in harsh conditions.

Additional Details

The NEC EX2-2U1 automotive relay typically operates on a 12V DC power supply, which is standard in most vehicles. It features a single pole double throw (SPDT) contact configuration, allowing it to switch between two different circuits. The relay is designed to meet or exceed automotive industry standards for performance and reliability. The materials used in its construction are selected to withstand the wide range of temperatures and environmental conditions encountered in automotive applications. It is often used where a reliable switching mechanism is needed to handle moderate to high current loads, making it a versatile component in automotive electrical systems.

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPST 300A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 80A 12V
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS 1 FORM CX2 12
Need more? Email Us
TE Connectivity
Automotive Relays 1FormC 1 C/O 24VDC
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 20A 12V
Lowest to $83.5714
Picker Components
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
FCL Components
Automotive Relays AUTO
Lowest to $4.3657
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 24V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9432 $51.8760
115+ $0.8836 $101.6140
180+ $0.8537 $153.6660
255+ $0.7940 $202.4700
330+ $0.7642 $252.1860
410+ $0.7343 $301.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess