EN
  • EN
  • DE

SLA4031C0T

Part No SLA4031C0T
Manufacturer NEC-TOKIN
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC-TOKIN
Win Source Part Number 325459-SLA4031C0T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLA4031C0T CAD Model

Description

The SLA4031C0T is a transient voltage suppressor (TVS) diode array manufactured by NEC-TOKIN. This device provides robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events, safeguarding sensitive electronic components in various applications. Its design emphasizes low clamping voltage and fast response time, crucial for effective transient voltage suppression. This part ensures the enhanced reliability and longevity of protected circuits.

Applications

  • Portable Devices: Protection for smartphones, tablets, and wearable devices against ESD damage to I/O ports.
  • Data Communication Lines: Protection of high-speed data lines in network equipment and communication interfaces.
  • Automotive Electronics: Transient voltage suppression in automotive control units (ECUs) and sensor interfaces.
  • Industrial Control Systems: Protection of sensitive control circuits in industrial automation equipment.
  • Medical Equipment: Protection against ESD and surge events in medical monitoring and diagnostic devices.

Features

  • Low Clamping Voltage: Minimizes voltage stress on protected components during transient events.
  • Fast Response Time: Quickly reacts to transient voltages, ensuring effective protection.
  • Low Capacitance: Maintains signal integrity in high-speed data transmission applications.
  • Multi-Channel Protection: Provides protection for multiple lines with a single package.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards (PCBs).

Benefits

  • Increased System Reliability: Reduces the risk of damage from ESD and surge events, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime due to transient voltage-related failures.
  • Cost-Effective Protection: Offers a cost-effective solution for protecting sensitive electronic components.
  • Extended Product Lifespan: Prolongs the lifespan of electronic products by mitigating the effects of voltage transients.
  • Compliance with Industry Standards: Meets industry standards for ESD, EFT, and surge immunity.

Additional Details

The SLA4031C0T's specifications, including clamping voltage, surge current capability, and capacitance, are detailed in the manufacturer's datasheet. Designers should consult this datasheet to ensure proper application and performance. It is essential to consider the specific requirements of the application when selecting transient voltage suppression devices. This component is particularly beneficial in scenarios where space is limited, and multi-channel protection is needed.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0393 $60.4716
28+ $4.1349 $115.7772
44+ $4.0055 $176.2420
60+ $3.8762 $232.5720
78+ $3.7468 $292.2504
104+ $3.3599 $349.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess