The NT5TU64M16DG-BD is a 1Gb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) module from Nanya Technology. This memory module is designed for applications needing substantial memory capacity and high-speed data transfer. It's organized as 64M x 16, allowing for storage and rapid access to a significant amount of data.
Applications
- Desktop PCs
- Laptops
- Graphics cards
- Gaming consoles
- Networking devices such as routers and switches
Features
- Capacity: 1Gb (64M x 16)
- DDR2 Technology: Offers increased bandwidth and faster clock speeds compared to DDR SDRAM.
- Operating Frequency: Supports different operating frequencies depending on the specific grade and configuration.
- Data Rate: Provides a high data rate for quick memory access.
- Power Supply: Operates on a low voltage, typically 1.8V, for reduced power consumption.
- Interface: Uses a standard DDR2 interface for compatibility across various systems.
- Package: Typically available in a FBGA (Fine-pitch Ball Grid Array) package for compact size and efficient heat dissipation.
- RoHS Compliant: Manufactured according to RoHS standards, ensuring it's lead-free.
Benefits
- Improved System Performance: Enhances overall system responsiveness and performance through high data rates and fast clock speeds.
- Reduced Power Consumption: Low voltage operation lowers power consumption, resulting in longer battery life for portable devices and reduced energy costs.
- High Capacity: 1Gb of memory enables the running of memory-intensive applications and storage of large datasets.
- Reliable Data Storage: DDR2 technology guarantees dependable data storage and retrieval, minimizing data corruption risks.
- Enhanced Multitasking: Allows for smooth multitasking by providing sufficient memory for running multiple applications concurrently.
Additional Details
The NT5TU64M16DG-BD is designed to meet the needs of modern computing, offering a good balance between speed, capacity, and power efficiency. This makes it a suitable option for various systems. Specific timings and operating frequencies may vary depending on the module's specific grade. Please refer to the manufacturer's datasheet for precise specifications and operating guidelines.