EN
  • EN
  • DE

PTH9C32BC471Q-T

Part No PTH9C32BC471Q-T
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 283898-PTH9C32BC471Q-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTH9C32BC471Q-T CAD Model

Description

The PTH9C32BC471Q-T is a thermistor manufactured by Murata Electronics North America. It is a high-quality, reliable component designed for temperature sensing and control applications. This particular thermistor is a Negative Temperature Coefficient (NTC) type, meaning its resistance decreases as temperature increases.

Applications:

  • Temperature compensation in electronic circuits
  • Temperature sensing in automotive applications
  • Temperature control in industrial equipment
  • Overheat protection in power supplies
  • Temperature monitoring in HVAC systems

Features:

  • NTC Thermistor: Exhibits a decrease in resistance with increasing temperature.
  • High Accuracy: Provides reliable temperature measurements for precise control.
  • Fast Response Time: Quickly reacts to temperature changes, ensuring accurate readings.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in diverse environments.
  • Robust Construction: Designed to withstand harsh operating conditions.

Benefits:

  • Precise Temperature Measurement: Enables accurate temperature monitoring and control in various applications.
  • Improved Circuit Performance: Temperature compensation ensures consistent performance of electronic circuits over a wide temperature range.
  • Enhanced System Reliability: Overheat protection prevents damage to sensitive electronic components.
  • Simplified Design: Compact size allows for easy integration into existing designs.
  • Cost-Effective Solution: Provides a reliable and affordable solution for temperature sensing and control.

The PTH9C32BC471Q-T thermistor is typically used in applications where accurate and reliable temperature sensing is crucial. Its small size and robust construction make it suitable for a wide range of industrial and consumer electronics applications. The specific resistance value and temperature coefficient are critical parameters to consider when selecting this thermistor for a particular application. Further details on these parameters can be found in the manufacturer's datasheet.

You May Also Be Interested in

NVIDIA
Lowest to $58.7549
NPC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $47.5828
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess