EN
  • EN
  • DE

CSTCC8M00G53A72-R0

Part No CSTCC8M00G53A72-R0
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821089-CSTCC8M00G53A72-R0
Ultra Librarian 3D Model Ultra Librarian CSTCC8M00G53A72-R0 CAD Model

Description

The CSTCC8M00G53A72-R0 is a ceramic resonator manufactured by Murata Electronics North America. It is designed to provide a stable and accurate clock signal for microcontrollers and other digital circuits. Ceramic resonators offer a cost-effective alternative to quartz crystals in many applications where high precision is not critical.

Applications

  • Microcontroller Clock Source
  • Remote Control Transmitters
  • Consumer Electronics
  • Industrial Control Systems
  • Timing Circuits

Features

  • 8.00 MHz Resonant Frequency: Provides a standard clock frequency for many applications.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Stable Frequency: Offers good frequency stability over temperature variations.
  • Cost-Effective: Provides a lower-cost alternative to quartz crystals.
  • RoHS Compliant: Meets environmental standards.
  • Lead-Free Termination: Supports lead-free manufacturing processes.

Benefits

  • Simplified Design: Requires fewer external components compared to quartz crystals.
  • Reduced System Cost: Offers a cost-effective clock source solution.
  • Improved Reliability: Rugged construction ensures reliable operation in harsh environments.
  • Smaller Footprint: Compact size allows for smaller and more compact designs.
  • Compliance with Standards: RoHS compliance ensures environmental responsibility.

Additional Details

The CSTCC8M00G53A72-R0 ceramic resonator typically requires two external capacitors for proper operation. The values of these capacitors are usually specified by the microcontroller manufacturer or the resonator datasheet. The resonator is designed to operate over a wide temperature range, typically from -20°C to +85°C. It offers good frequency stability and is suitable for applications where precise timing is not critical. This resonator is commonly used in consumer electronics, industrial control systems, and other applications where a reliable and cost-effective clock source is required.

The resonator's equivalent series resistance (ESR) is an important parameter to consider when selecting a resonator. A lower ESR results in better performance and stability. The device is available in a variety of package sizes and mounting styles.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess