EN
  • EN
  • DE

EDB4432BBBJ-1DAIT-F-D

Part No EDB4432BBBJ-1DAIT-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 4GBIT PARALLEL 134FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 4Gbit
Memory Organization 128M x 32
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 134-WFBGA
Supplier Device Package 134-FBGA (10x11.5)
Base Product Number EDB4432
Standard Package 1,520 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 943160-EDB4432BBBJ-1DAIT-F-D
Ultra Librarian 3D Model Ultra Librarian EDB4432BBBJ-1DAIT-F-D CAD Model

Description

The EDB4432BBBJ-1DAIT-F-D is an integrated circuit memory module manufactured by Micron Technology Inc.

  • Category: It belongs to the Memory - Memory category.
  • Series: and is a part of the EDB4432 series.
  • Package: This module comes in a Bulk package.
  • Package Size: with a standard package size of 1,520 pieces.
  • Type: The EDB4432BBBJ-1DAIT-F-D is a non-programmable memory module.
  • Memory Size: with a memory size of 4Gbit.
  • Technology: It is based on SDRAM - Mobile LPDDR2 technology.
  • Memory Type: and is a volatile memory type.
  • Voltage Supply: This module operates @ a voltage supply range of 1.14V to 1.95V.
  • Clock Frequency: and has a clock frequency of 533 MHz.
  • Mounting Type: It has a surface mount mounting type.
  • Package: and comes in a 134-WFBGA package.
  • REACH: It is not affected by REACH regulations.
  • ECCN: and has an ECCN of EAR99.
  • Application: This memory module is suitable for various applications in the electronics industry.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Maxim Integrated
Lowest to $2.0374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess