EN
  • EN
  • DE

USB4624I-1080HN-TR

Part No USB4624I-1080HN-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 2.0 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Case / Package 48-SQFN (7x7)
Family Name USB4624
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938359-USB4624I-1080HN-TR
Ultra Librarian 3D Model Ultra Librarian USB4624I-1080HN-TR CAD Model

Description

Microchip Technology USB4624I-1080HN-TR USB 2.0 Hub Controller

The USB4624I-1080HN-TR from Microchip Technology is a high-performance, low-power USB 2.0 hub controller that is particularly designed for demanding applications in embedded systems. As part of the USB4604 family, this device offers a versatile solution that can effectively manage data transfers between multiple USB devices. It is ideal for use in a wide range of products, including docking stations, monitors, printers, and other peripherals that require USB connectivity.

With an integrated 2-port HSIC (High-Speed Inter-Chip) upstream port for direct connection to HSIC-enabled microprocessors, the USB4624I-1080HN-TR facilitates a streamlined interface that minimizes pin count and power consumption. This feature is particularly beneficial for portable devices where power efficiency is paramount.

The downstream ports of the USB4624I-1080HN-TR support both high-speed (480 Mbps) and full-speed (12 Mbps) data rates, ensuring compatibility with various USB devices. The multiTRAK™ technology implemented in this hub controller allows multiple transaction translators, providing dedicated bandwidth to each downstream port and significantly improving the overall system performance when multiple USB devices are connected.

For enhanced durability and reliable operation, the USB4624I-1080HN-TR is available in an industrial temperature range version, making it suitable for use in harsh environments. Additionally, it comes in a compact 36-pin QFN (5x5 mm) package, which is ideal for space-constrained applications.

The device also includes built-in features such as over-current protection and physical layer transceivers, which further contribute to its robustness and ease of integration into system designs. The USB4624I-1080HN-TR is also compliant with the USB 2.0 specification and backward compatible with USB 1.1, ensuring a broad range of device interoperability.

With its comprehensive feature set and Microchip's commitment to quality, the USB4624I-1080HN-TR hub controller is an excellent choice for developers looking to implement USB connectivity with high throughput and minimal design complexity.

You May Also Be Interested in

Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess