EN
  • EN
  • DE

SY58025UMI-TR

Part No SY58025UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number 58025
Other Names SY58025UMI TR,SY58025UMI TR,SY58025UMITR,SY58025UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256942-SY58025UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58025UMI-TR CAD Model

Description

Microchip Technology's SY58025UMI-TR: A High-Speed Signal Integrity Solution

The SY58025UMI-TR is a state-of-the-art differential CML/PECL/ECL multiplexer from Microchip Technology, designed to deliver exceptional performance in high-speed signal processing. This device is an ideal solution for applications requiring the routing of high-speed differential signals with minimal skew and signal degradation.

Key Features

  • High Bandwidth: With a typical bandwidth exceeding 7 GHz, the SY58025UMI-TR is capable of handling data rates up to 12.5 Gbps, making it suitable for advanced communication systems and high-speed data acquisition.
  • Ultra-Low Jitter: The device's design minimizes jitter, ensuring signal integrity and reliable performance in critical applications such as telecommunications and automated test equipment.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages, from 2.5V to 3.3V, allowing for flexible integration into various system designs.
  • Differential I/O Compatibility: The SY58025UMI-TR supports CML, PECL, and ECL logic levels, providing versatility and ease of use in interfacing with different types of high-speed differential signals.

Applications

This multiplexer is an excellent choice for a variety of high-speed applications, including but not limited to:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fiber Channel
  • Backplane data routing
  • Automated test equipment (ATE)

Package and Reliability

The SY58025UMI-TR comes in a compact 32-pin MLF® package, offering a space-saving footprint for densely packed PCBs. The device is also available in tape and reel (TR) for automated assembly processes, ensuring efficient manufacturing and reduced production costs. Its robust design guarantees a high level of reliability, even under demanding conditions.

With its combination of high-speed performance, signal integrity, and design flexibility, the SY58025UMI-TR from Microchip Technology stands out as a superior choice for designers looking to optimize their high-speed signal routing applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess