EN
  • EN
  • DE

SY58018UMG-TR

Part No SY58018UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX LVPECL 2:1 5BGPS 16-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.375 V to 2.625 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 037694-SY58018UMG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58018UMG-TR CAD Model

Description

Microchip Technology's SY58018UMG-TR: A High-Performance CML Buffer/Translator

The SY58018UMG-TR is a cutting-edge, high-speed Current Mode Logic (CML) buffer/translator designed by Microchip Technology to meet the rigorous demands of high-speed data communication systems. This device is part of Microchip's precision-engineered portfolio of semiconductor solutions, offering unparalleled performance for applications that require fast signal processing and reliable data transmission.

Key Features

  • High-Speed Operation: The SY58018UMG-TR is capable of handling data rates up to 12.5 Gbps, making it suitable for high-speed signal processing in advanced communication systems.
  • Low Jitter: With exceptionally low jitter performance, this device ensures signal integrity and minimizes data corruption, which is critical for applications such as fiber-optic networks and high-speed data acquisition systems.
  • Flexible Power Supply: It operates over a wide power supply range from 2.5V to 3.3V, allowing for use in various system designs without the need for additional voltage regulation components.
  • Differential Inputs and Outputs: The SY58018UMG-TR features differential CML inputs and outputs, providing robust noise immunity and reducing the likelihood of signal degradation in electrically noisy environments.
  • Fail-Safe Input: The device includes a unique fail-safe input feature that ensures a known logic level when inputs are left open or are undriven, enhancing system reliability.
  • Power Efficiency: This buffer/translator is designed for low power consumption, which is essential for energy-sensitive applications and contributes to overall system efficiency.
  • Flow-Through Pinout: The SY58018UMG-TR's flow-through pinout simplifies PCB layout and reduces signal crosstalk, thus streamlining the design process and enhancing signal integrity.

Applications

The SY58018UMG-TR is ideal for a variety of high-speed digital applications, including:

  • Telecommunication and data communication equipment
  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Backplane and cable driving
  • Serial data transmission and clock distribution networks

With its robust design and advanced features, the SY58018UMG-TR from Microchip Technology is an excellent choice for system designers looking to enhance the performance and reliability of their high-speed digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7094 $59.1282
7+ $16.1719 $113.2033
10+ $15.6665 $156.6650
14+ $15.1611 $212.2554
18+ $14.6558 $263.8044
23+ $13.1396 $302.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess