EN
  • EN
  • DE

SY10EP16VKITR

Part No SY10EP16VKITR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 5V/3.3V 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 212492-SY10EP16VKITR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP16VKITR CAD Model

Description

Microchip Technology's SY10EP16VKITR - High-Speed Differential Receiver

Microchip Technology's SY10EP16VKITR is a cutting-edge high-speed differential receiver designed for applications requiring ultra-fast data rates and signal integrity. This advanced component is part of the SY10EP16V series, which is specifically engineered to tackle the challenges of high-speed data transmission in modern digital systems.

The SY10EP16VKITR is characterized by its impressive performance specifications, including a maximum frequency of operation that supports gigabit data rates. This makes it an ideal choice for telecommunications, data communications, and high-speed computing applications where rapid data transfer is paramount.

One of the key features of the SY10EP16VKITR is its differential input structure, which provides enhanced noise immunity and minimizes signal crosstalk. This is essential in environments where maintaining signal fidelity is critical, such as in high-density electronic assemblies and complex multi-layer PCBs.

The device is also equipped with an internal hysteresis circuit, which adds noise margin and ensures stable switching performance even in the presence of small input signal perturbations. This makes the SY10EP16VKITR particularly robust against electrical noise, a common issue in industrial and high-speed digital environments.

Flexibility in power supply is another advantage of the SY10EP16VKITR. It is capable of operating over a wide range of supply voltages, accommodating various system requirements and simplifying power management within complex designs. Additionally, the SY10EP16VKITR is available in a compact, surface-mount package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Furthermore, the SY10EP16VKITR is designed with the quality and reliability that Microchip Technology is known for. Users can expect consistent performance and durability, which is crucial for maintaining system uptime and reducing maintenance costs over the product's lifespan.

In summary, the SY10EP16VKITR from Microchip Technology represents a high-performance solution for systems requiring high-speed differential signal processing. Its noise immunity, flexibility, and compact design make it a valuable component for a wide range of applications in the ever-evolving electronics industry.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7609 $61.8917
30+ $3.9062 $117.1860
46+ $3.7849 $174.1054
64+ $3.6625 $234.4000
82+ $3.5401 $290.2882
110+ $3.1739 $349.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess