EN
  • EN
  • DE

SY100EP16VZG-TR

Part No SY100EP16VZG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LN RCVR DIFF 3.3V/5V 8SOIC / Differential Receiver/Driver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EP16
Other Names SY100EP16VZG TR,SY100EP16VZG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256426-SY100EP16VZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP16VZG-TR CAD Model

Description

Microchip Technology SY100EP16VZG-TR Overview

The SY100EP16VZG-TR from Microchip Technology is a high-performance, precision 3.3V/5V 5GHz differential receiver/line driver designed for use in ultra-fast communication and data processing applications. This versatile component is part of Microchip's EP16V series, which is renowned for its exceptional speed and signal integrity.

Key Features

  • High-Speed Performance: The device is capable of handling clock frequencies up to 5GHz, making it ideal for high-speed data transmission and timing-critical applications.
  • Differential Receiver/Line Driver: It operates as a differential input to differential output receiver/driver, ensuring reduced noise and improved signal integrity over single-ended designs.
  • Power Supply Flexibility: The SY100EP16VZG-TR can be powered by either a 3.3V or 5V supply, providing compatibility with various system voltage levels and minimizing design constraints.
  • Internal Termination Resistors: Integrated 75Ω termination resistors at the differential outputs help to simplify PCB design and reduce external component count.
  • Temperature Range: The device is specified for operation over the full industrial temperature range, ensuring reliable performance in demanding environments.
  • Package Options: It is available in a compact 8-pin SOIC package, offering space-saving advantages for densely packed circuit boards.
  • Lead-Free and RoHS Compliant: The SY100EP16VZG-TR is lead-free and complies with RoHS directives, making it suitable for environmentally sensitive applications.

Applications

The SY100EP16VZG-TR is designed for use in a variety of high-speed data processing and communication applications, including:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Gigabit Ethernet and Fiber Channel Interfaces
  • Clock Distribution Networks
  • Communication Infrastructure

With its robust design and advanced features, the SY100EP16VZG-TR from Microchip Technology is an excellent choice for designers seeking a reliable and high-performance solution for their differential signaling requirements.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess