Product Overview: SST39SF512-70-4C-NH
The SST39SF512-70-4C-NH is a high-quality, reliable Flash memory device manufactured by Microchip Technology. This non-volatile memory chip features a 512 Kbit capacity, making it suitable for a wide range of applications that require data storage without the need for a battery to maintain the information. The device operates on a single power supply with a voltage range of 4.5V to 5.5V.
Key Features
- Memory Size: The SST39SF512 offers a storage capacity of 512 Kbits, organized as 64K x 8 bits, which is ideal for storing firmware, configuration parameters, or small application data.
- Performance: It has an access time of 70 nanoseconds, ensuring quick data retrieval and high performance in critical applications.
- Endurance: The device boasts a minimum of 100,000 erase and write cycles, demonstrating its robustness and reliability for long-term usage.
- Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a stable and durable storage solution.
- Operating Range: The SST39SF512 operates within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
- Programming: It supports byte-level programming, which is both efficient and flexible for various programming requirements.
- Package: This device is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, designated by the -NH suffix.
Applications
The versatility of the SST39SF512-70-4C-NH makes it an excellent choice for a broad array of applications. It is commonly used in embedded systems, such as:
- Consumer electronics
- Telecommunication devices
- Automotive electronics
- Industrial control systems
- Medical devices
With its dependable storage capabilities and compatibility with a wide range of operating conditions, the SST39SF512-70-4C-NH from Microchip Technology is an essential component for designers and engineers looking for a memory solution that offers both performance and reliability.