EN
  • EN
  • DE

SMDA15C/TR13

Part No SMDA15C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SMDA15
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299113-SMDA15C/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA15C/TR13 CAD Model

Description

Microchip Technology's SMDA15C/TR13 TVS Diode

The SMDA15C/TR13 is a robust transient voltage suppression (TVS) diode, expertly crafted by Microchip Technology to safeguard sensitive electronics from voltage spikes and transients. This component is a preferred choice for engineers looking to enhance the durability and reliability of their circuit designs across a variety of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Bi-directional Protection: The SMDA15C/TR13 provides bi-directional clamping, making it versatile for protecting circuits from both positive and negative transient events.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode ensures that the protected components are not exposed to potentially damaging voltage levels during transient conditions.
  • High Surge Capability: Designed to withstand high surge currents, it is capable of handling significant transient events without compromising its protective functions.
  • SO-8 Packaging: The device comes in an SO-8 package, which is widely used and favored for its compact footprint, allowing for efficient use of PCB space.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive means that it is manufactured with the consideration of environmental protection and user safety, minimizing the use of hazardous materials.

Applications

The SMDA15C/TR13 is suitable for a broad range of applications where voltage transients could pose a risk to electronic components. These include:

  • Telecommunication systems
  • Networking equipment
  • Computers and peripherals
  • Power supply units
  • Automotive electronics
  • Industrial control systems

Microchip Technology's SMDA15C/TR13 TVS diode is an essential component for designers and engineers who prioritize circuit protection. Its ability to swiftly clamp transient voltages while maintaining a low operating voltage makes it an invaluable addition to any sensitive electronic system. Implementing the SMDA15C/TR13 in your design ensures that your products are better shielded against the unpredictable nature of electrical transients, thus enhancing their performance and longevity.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess