EN
  • EN
  • DE

PIC18F2220-I/SP

Part No PIC18F2220-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F2220
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655482-PIC18F2220-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2220-I/SP CAD Model

Description

Microchip Technology's PIC18F2220-I/SP Microcontroller

The PIC18F2220-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a wide array of applications ranging from industrial control systems to consumer electronics. This 8-bit MCU is based on Microchip's advanced RISC architecture, providing a perfect blend of power efficiency and computational capability.

With its operating voltage range of 2.0V to 5.5V, the PIC18F2220-I/SP is versatile enough to function in low-power and standard-power applications. Its clock speed can go up to 40MHz, which is derived from a 10MHz external crystal, ensuring swift processing and response times essential for time-sensitive tasks.

The device comes in a 28-pin SPDIP (Single Plastic DIP) package, making it suitable for breadboard prototyping as well as for final PCB deployment in embedded systems. The PIC18F2220-I/SP boasts 16KB of flash memory, providing ample space for complex programs and algorithms. It also includes 768 bytes of RAM and 256 bytes of EEPROM, which are essential for data storage and retention across power cycles.

One of the key features of this MCU is its rich set of peripherals. It includes:

  • Two analog comparators
  • One Capture/Compare/PWM (CCP) module
  • 10-bit, up to 13-channel Analog-to-Digital Converter (ADC)
  • Master Synchronous Serial Port (MSSP) with SPI and I²C support
  • Enhanced USART module for serial communication
  • Two 8-bit timers and one 16-bit timer

This comprehensive suite of peripherals allows for the integration of various functionalities into a single chip, reducing the need for additional components and simplifying the overall design.

Security and reliability are also prioritized with features like Power-on Reset (POR), Brown-out Reset (BOR), Extended Watchdog Timer (WDT), and Programmable Low Voltage Detect (LVD). These features help to protect the MCU from unexpected power fluctuations and system errors, ensuring stable and reliable operation.

The PIC18F2220-I/SP is supported by Microchip's MPLAB Integrated Development Environment (IDE) and a wide range of development tools, making it easy to develop, debug, and program. Whether for professional or educational use, this microcontroller is a robust and flexible choice for any project requiring a compact, yet powerful MCU.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.7879 $81.7879
2+ $79.2318 $158.4636
3+ $76.6758 $230.0274
4+ $74.1198 $296.4792
6+ $66.4529 $398.7174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess