EN
  • EN
  • DE

MIC2589R-1YM-TR

Part No MIC2589R-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -19V N-Channel Negative High Voltage 14-Pin SOIC N T/R / IC CTRLR HOT-SWAP 1CH NEG 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -80 V ~ -19 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 4mA
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Feature Pins CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV
Win Source Part Number 788524-MIC2589R-1YM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2589R-1
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2589R-1YM-TR CAD Model

Description

Product Overview: MIC2589R-1YM-TR by Microchip Technology

The MIC2589R-1YM-TR is a state-of-the-art single-channel power ORing controller designed and manufactured by Microchip Technology. This robust component is engineered to enhance the reliability and efficiency of power distribution systems by allowing seamless transitions between redundant power sources. It is an ideal solution for mission-critical applications in server farms, telecom infrastructure, and industrial systems that require uninterrupted power supply and high availability.

Key Features

  • High Voltage Operation: The MIC2589R-1YM-TR operates at a wide range of input voltages, making it versatile for various applications.
  • Low On-Resistance: Equipped with an internal FET with low on-resistance, it ensures minimal voltage drop and power loss during operation.
  • Fast Switching: The device offers fast switching between power sources without causing significant delays or interruptions to the load.
  • Current Sensing: Integrated current sensing provides real-time monitoring, which helps in managing power distribution effectively.
  • Overcurrent Protection: The built-in overcurrent protection feature safeguards the system from potential damage due to excessive current.
  • Thermal Shutdown: With thermal shutdown capability, the device prevents overheating, thus ensuring a longer operational lifespan.

Applications

The MIC2589R-1YM-TR is highly suitable for a wide array of applications where power redundancy is necessary. These include but are not limited to:

  • Server and Telecom Power Systems
  • Industrial Power Supplies
  • Data Center Power Distribution
  • Networking Equipment
  • Redundant Power Architectures

Product Specifications

The MIC2589R-1YM-TR comes in a compact 8-Pin SOIC package, providing a space-efficient solution for PCB layouts. It is also characterized by its extended operating temperature range, making it reliable in various environmental conditions. The product is available in tape and reel packaging, facilitating automated assembly processes for high-volume production.

As a testament to Microchip Technology's commitment to quality, the MIC2589R-1YM-TR meets stringent industry standards and is backed by the company's comprehensive technical support and documentation.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2460 $57.9680
20+ $5.9455 $118.9100
31+ $5.7598 $178.5538
42+ $5.5740 $234.1080
54+ $5.3881 $290.9574
72+ $4.8307 $347.8104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess