EN
  • EN
  • DE

DSA1001DI2-006.7800TVAO

Part No DSA1001DI2-006.7800TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 6.78 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 6.78 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345097-DSA1001DI2-006.7800TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-006.7800TVAO CAD Model

Description

The DSA1001DI2-006.7800TVAO is a high-performance, precision digital signal analyzer from Microchip Technology, designed to cater to the complex needs of modern electronics diagnostics and signal processing. This advanced piece of equipment is an indispensable tool for engineers and technicians working in various fields such as telecommunications, aerospace, automotive, and consumer electronics.

Key Features

  • High-Frequency Operation: With an operating frequency of 6.7800 GHz, this analyzer is capable of handling high-speed signal analysis, making it suitable for a wide range of applications that require detailed signal characterization.
  • Accuracy and Precision: The DSA1001DI2-006.7800TVAO offers exceptional accuracy and precision, ensuring reliable measurements and consistent performance in critical testing scenarios.
  • Integrated Technology: Equipped with Microchip's cutting-edge technology, this device integrates seamlessly with other Microchip components, providing a streamlined solution for system development and testing.
  • User-Friendly Interface: The intuitive interface allows for easy operation, making complex signal analysis more accessible to users of all skill levels.
  • Durable Construction: Built to withstand the rigors of continuous use, this analyzer is housed in a robust casing that ensures long-term durability and reliability.

Applications

The versatility of the DSA1001DI2-006.7800TVAO makes it suitable for a variety of applications. It's extensively used in R&D laboratories for product development, quality assurance in manufacturing processes, and field service operations for troubleshooting and maintenance. Additionally, its high-frequency capabilities make it a valuable asset in the development and testing of RF components and systems.

About Microchip Technology

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Their easy-to-use development tools and comprehensive product portfolio enable customers to create optimal designs, which reduce risk while lowering total system cost and time to market. The company's solutions serve more than 120,000 customers across the industrial, automotive, consumer, aerospace and defense, communications, and computing markets.

For more information on the DSA1001DI2-006.7800TVAO or to place an order, please visit Microchip Technology's official website or contact your local sales representative.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess