EN
  • EN
  • DE

AT24C16NPU27

Part No AT24C16NPU27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046312-AT24C16NPU27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C16NPU27 CAD Model

Description

The AT24C16N-PU27 is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, renowned for its reliability and ease of use. This EEPROM device offers a versatile storage solution for a wide array of applications ranging from consumer electronics to industrial automation systems.

Key Features

  • Memory Size: The device boasts a 16-Kbit (2,048 x 8) memory size, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes the standard Two-Wire Serial Interface, which is compatible with I2C protocols, enabling straightforward integration with most microcontrollers.
  • Voltage Range: The AT24C16N-PU27 operates within a voltage range of 2.7V to 5.5V, making it suitable for various power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Write Protect: It includes a write protect feature that allows you to lock the data, preventing accidental overwrites and ensuring data integrity.
  • Endurance: The EEPROM is designed for high write endurance, with a typical value of one million write cycles per byte, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: With a data retention period of over 100 years, the AT24C16N-PU27 ensures that your critical data will be preserved for the long term without the need for periodic refreshing.
  • Package: The device comes in a PDIP (Plastic Dual In-line Package) format, referenced as "PU27," which is suitable for through-hole mounting techniques.

Applications

The AT24C16N-PU27 is a versatile component that can be used in a variety of applications, including:

  • Smart cards
  • Medical devices
  • Industrial and commercial machinery
  • Consumer electronics
  • Automotive systems

With its robust feature set and reliable performance, the AT24C16N-PU27 from Microchip Technology is an excellent choice for designers and engineers looking to incorporate non-volatile memory into their projects.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess