EN
  • EN
  • DE

24AA256UID-I/SN

Part No 24AA256UID-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 256KBIT I2C 8SOIC  /  EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA256
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254581-24AA256UID-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA256UID-I/SN CAD Model

Description

Microchip Technology 24AA256UID-I/SN EEPROM

The 24AA256UID-I/SN is a 256Kb I2C™ compatible Serial EEPROM device from the renowned manufacturer, Microchip Technology. This high-endurance, non-volatile memory module boasts an extended temperature range, making it suitable for a wide array of applications that require data storage and retrieval without power.

Key Features:

  • Memory Size: 256Kb (32,768 x 8-bit memory)
  • Interface: I2C (Two-wire serial interface), supports 1.8V to 5.5V data bus
  • Speed: Fast data transfer rates up to 1 Mbit/s
  • Unique ID: Pre-programmed 32-bit unique ID that cannot be altered, ensuring a distinct serial number for inventory and tracking purposes
  • Temperature Range: Industrial grade with operating temperatures from -40°C to +85°C
  • Write Protect: Software write protection for the entire memory array
  • Endurance: High reliability with 1 million write cycle endurance per byte and data retention of over 200 years
  • Packaging: Available in an 8-pin SOIC (SN) package for easy integration into your designs

Applications:

The 24AA256UID-I/SN is versatile and can be used in various applications including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards and identification systems
  • Networking equipment
  • Consumer electronics

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. This product is backed by robust technical support and is compliant with industry-standard protocols and specifications. With the 24AA256UID-I/SN, designers and engineers can be confident in a reliable, high-performance memory solution for their sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7342 $50.2918
62+ $1.6224 $100.5888
96+ $1.5664 $150.3744
138+ $1.4545 $200.7210
179+ $1.3986 $250.3494
224+ $1.3427 $300.7648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess