EN
  • EN
  • DE

MIC2086JBQSTR

Part No MIC2086JBQSTR
Manufacturer Micrel
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
RoHS Compliant
Win Source Part Number 981078-MIC2086JBQSTR
Categories OEM Parts(M-N)
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC2086JBQSTR CAD Model

Description

The MIC2086JBQSTR is a power distribution switch manufactured by Micrel (now Microchip Technology). It is designed to provide overcurrent protection and power management capabilities for various electronic devices. This switch is particularly useful in applications where multiple devices need to be powered from a single source, and protection against faults is essential.

Applications:

  • USB Power Distribution: Commonly used in USB hubs and ports to provide individual port protection against overcurrent conditions.
  • Hot-Swap Applications: Enables safe insertion and removal of cards or devices in a system without causing disruptions.
  • Power Management in Portable Devices: Integrated into smartphones, tablets, and other portable electronics for efficient power distribution and protection.
  • PCMCIA Card Protection: Safeguards PCMCIA card slots against overcurrent and short-circuit faults.
  • General Purpose Power Switching: Used in a variety of applications requiring controlled power distribution with fault protection.

Features:

  • Overcurrent Protection: Protects the load and power source from excessive current draw.
  • Thermal Shutdown: Automatically shuts down the switch in case of overheating, preventing damage.
  • Short-Circuit Protection: Provides rapid response to short-circuit conditions, limiting current and preventing damage.
  • Reverse Blocking: Prevents current from flowing backward into the power source.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during normal operation.
  • Enable/Disable Control: Allows external control over the switch's operation.
  • Fault Indication: Provides a signal output to indicate when an overcurrent or thermal shutdown event has occurred.

Benefits:

  • Enhanced System Reliability: Protects against overcurrent and short-circuit faults, improving overall system reliability.
  • Simplified Power Management: Enables efficient and controlled power distribution to multiple devices.
  • Reduced Component Count: Integrates multiple protection features into a single chip, reducing board space and cost.
  • Improved Safety: Protects both the power source and the connected devices from damage due to faults.
  • Easy Integration: Simple control interface and compact package facilitate easy integration into various applications.

The MIC2086JBQSTR is available in a small QFN package (QSTR). It operates over a wide temperature range. Its robust protection features and efficient power management capabilities make it a valuable component in a variety of electronic systems, ensuring safe and reliable operation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess