EN
  • EN
  • DE

APC-16-350

Part No APC-16-350
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRVR CC AC/DC 12-48V 350MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 90VAC
Voltage - Input (Max) 264VAC
Voltage - Output 12 ~ 48V
Current - Output (Max) 350mA
Power (Watts) 17 W
Voltage - Isolation 3.75 kV
Features OVP, SCP
Ratings IP42
Temperature Range - Operating -30°C ~ 70°C
Efficiency 84%
Termination Style Wire Leads
Size / Dimension 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm)
Approval Agency CCC, CE, cURus
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1542473-APC-16-350
Ultra Librarian 3D Model Ultra Librarian APC-16-350 CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 9-12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 7.5-15V 11.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 15V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A
Need more? Email Us
Thomas Research Products
LED DVR CC AC/DC 10-54V 1.4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 1050MA72-143V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 42-428V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 36V 3.4A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess