EN
  • EN
  • DE

MAXM15068AMB+

Part No MAXM15068AMB+
Manufacturer Maxim Integrated
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 7.5-60V 200MA / DC DC Converter Output - Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc./Maxim Integrated
Series Himalaya
Package Strip
Mounting Type Surface Mount
Package / Case 10-SMD Module
Supplier Device Package 10-eMGA (3x2.6)
Base Product Number MAXM15068
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337263-MAXM15068AMB+
Ultra Librarian 3D Model Ultra Librarian MAXM15068AMB+ CAD Model

Description

Maxim Integrated's MAXM15068AMB+ Power Module

The MAXM15068AMB+ is a compact, high-efficiency, integrated power module from Maxim Integrated, designed to streamline power supply design with a minimal footprint and ease of use. This advanced module combines a step-down DC-DC converter with built-in FETs, compensation, and a range of other features to provide a complete power solution for a variety of applications.

Key Features and Benefits

  • High Efficiency: With its integrated design, the MAXM15068AMB+ achieves high conversion efficiency, which reduces power loss and improves overall system performance.
  • Wide Input Voltage Range: The module operates over a wide input voltage range of 4.5V to 60V, making it suitable for diverse applications including industrial, automotive, and communication systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 0.9 x VIN, allowing for flexibility in design and compatibility with various downstream components.
  • Compact Size: The power module's small, surface-mount package (uSLIC™) saves space on the PCB, which is critical for space-constrained applications.
  • Integrated Features: It includes internal compensation, a power-good indicator, and soft-start capabilities to simplify the design and enhance reliability.
  • Thermal Management: The module is designed with excellent thermal performance in mind, ensuring stable operation over a wide temperature range.

Applications

The MAXM15068AMB+ is ideal for a broad range of applications where space is at a premium and power efficiency is important. This includes:

  • Point-of-Load (POL) conversions
  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Automotive applications

Easy Integration

Integrating the MAXM15068AMB+ into your design is straightforward, thanks to its user-friendly interface and support materials provided by Maxim Integrated. Designers can take advantage of evaluation kits and detailed datasheets to accelerate the development process and ensure a successful implementation.

With its blend of high performance, versatility, and ease of use, the MAXM15068AMB+ power module is an excellent choice for designers looking to optimize their power supply solutions with a reliable and space-efficient component.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1670 $55.8350
10+ $10.4602 $104.6020
15+ $10.1068 $151.6020
22+ $9.4000 $206.8000
28+ $9.0467 $253.3076
35+ $8.6933 $304.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess