EN
  • EN
  • DE

MAX9704ETJ+T

Part No MAX9704ETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 16W STER 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 16W x 2 @ 16 Ohm
Supply Voltage - Operating 10 V to 25 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (7x7)
Dimension 32-WQFN Exposed Pad
Win Source Part Number 1071852-MAX9704ETJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9704ETJ+T CAD Model

Description

Maxim Integrated MAX9704ETJ+T Class D Audio Amplifier

The MAX9704ETJ+T is a high-efficiency, Class D audio amplifier designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This powerful audio IC is well-suited for portable and space-constrained applications where superior audio performance and energy efficiency are paramount.

Key Features

  • High Output Power: The MAX9704ETJ+T delivers up to 15W per channel into 8Ω loads, providing robust audio output for a wide range of applications.
  • High Efficiency: With Class D operation, it offers greater than 90% efficiency, reducing power loss and heat dissipation, which is critical for battery-powered devices.
  • Low EMI: The device incorporates a spread-spectrum modulation scheme that helps minimize electromagnetic interference (EMI), making it easier to meet regulatory requirements.
  • Flexible Supply Voltage: It operates from a 4.5V to 14V supply voltage, accommodating various power sources and design requirements.
  • Integrated Protection: The MAX9704ETJ+T includes comprehensive protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The versatile MAX9704ETJ+T is ideal for a variety of audio applications, including:

  • Portable and wireless speakers
  • Flat-panel televisions and monitors
  • Home theater systems
  • Multimedia docking stations
  • Battery-powered audio devices

Technical Specifications

  • Package Type: 32-TQFN-EP (5x5)
  • Output Power: Up to 15W per channel (8Ω)
  • THD+N: 0.02% at 1W, 1kHz into 8Ω
  • Signal-to-Noise Ratio (SNR): 93dB
  • Operating Temperature Range: -40°C to +85°C

The MAX9704ETJ+T is an excellent choice for designers who need a compact, efficient, and high-performance audio amplifier. Its combination of power, efficiency, and integrated protection circuits makes it a reliable and versatile component for enhancing the audio experience in a wide range of electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2504 $59.5056
34+ $3.4869 $118.5546
52+ $3.3784 $175.6768
71+ $3.2698 $232.1558
92+ $3.1601 $290.7292
123+ $2.8332 $348.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess