EN
  • EN
  • DE

MAX8848YETE+T

Part No MAX8848YETE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description Switching Regulator, 1000kHz Swi
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 5V
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Standard Package 138 pcs
Win Source Part Number 632536-MAX8848YETE+T
Ultra Librarian 3D Model Ultra Librarian MAX8848YETE+T CAD Model

Description

Maxim Integrated's MAX8848YETE+T Power Management IC

The MAX8848YETE+T is a sophisticated power management integrated circuit (PMIC) from Maxim Integrated, designed to provide efficient and reliable power solutions for a variety of applications. This versatile IC is ideal for portable devices, where power efficiency and space constraints are of paramount importance.

Key Features

  • High Efficiency: The MAX8848YETE+T boasts high conversion efficiency, which is critical for maximizing battery life in portable devices.
  • Thermal Management: With built-in thermal protection, the device ensures reliable operation even under high-load conditions.
  • Small Footprint: The compact form factor of the TQFN-16 package (4mm x 4mm) makes it suitable for space-constrained applications.
  • Flexible Voltage Options: It allows for adjustable output voltage, providing design flexibility to meet various application requirements.

Applications

The MAX8848YETE+T is designed to cater to a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Handsets and Accessories
  • GPS Devices
  • Portable Medical Devices

Technical Specifications

The device operates over a wide input voltage range and provides multiple regulated outputs, making it a versatile solution for multi-rail power systems. It features a range of built-in safety features such as over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring safe operation under various conditions.

Ordering and Packaging

The MAX8848YETE+T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The '+T' suffix indicates that the product is provided in this tape and reel format, which is typically used for high-volume production.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to consult the datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess