EN
  • EN
  • DE

MAX814TCPA+

Part No MAX814TCPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1 Active High/Active Low/Push-Pull 8-Pin PDIP N / IC SUPERVISOR MPU LP 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.03V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787052-MAX814TCPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX814
Introduction Date June 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX814TCPA+ CAD Model

Description

The MAX814TCPA+ is a highly reliable and efficient supervisory circuit designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This component is engineered to monitor power supplies in microprocessor and digital systems, providing a crucial safety net for maintaining system integrity.

The device offers several key features that make it an essential part of any power management solution. It includes a precision voltage monitor with a factory-set reset threshold voltage, ensuring that your system operates within safe voltage levels. This function is critical for preventing data corruption and hardware damage that can occur during power-up, power-down, or brown-out conditions.

The MAX814TCPA+ is equipped with a manual reset input, allowing for a system reset to be triggered with an external switch or logic signal. This added layer of control provides users with the ability to manually reboot their systems whenever necessary, enhancing overall system reliability.

In addition to its supervisory capabilities, the MAX814TCPA+ boasts a reset timeout feature, which ensures that the system reset signal is maintained for a minimum duration. This timeout delay is crucial for allowing the system's processor and other components enough time to stabilize and reset correctly before resuming normal operation.

The device is packaged in a compact 8-pin PDIP, making it suitable for space-constrained applications. Its wide operating temperature range of -40°C to +85°C allows for deployment in various environments, from industrial to commercial settings. The MAX814TCPA+ operates over a wide supply voltage range, accommodating a broad spectrum of power supply specifications, and is characterized by its low power consumption, contributing to energy-efficient system designs.

Overall, the MAX814TCPA+ from Maxim Integrated is a robust and versatile supervisory circuit that provides vital monitoring and control to ensure the stable and reliable operation of digital systems. Its integration into a system design can significantly enhance the protection against voltage anomalies and improve system uptime.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess