EN
  • EN
  • DE

MAX6736XKTWD7

Part No MAX6736XKTWD7
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number MAX6736
Standard Package 102 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705919-MAX6736XKTWD7
Ultra Librarian 3D Model Ultra Librarian MAX6736XKTWD7 CAD Model

Description

Maxim Integrated Product Overview: MAX6736XKTWD7

The MAX6736XKTWD7 is a high-precision, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact and efficient component is engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard against system failures due to unstable or inadequate power conditions.

Key Features

  • Adjustable Power-On Reset (POR) Voltage: The device comes with a factory-trimmed reset threshold voltage, ensuring reliable operation of the system it's monitoring by detecting undervoltage conditions accurately.
  • Manual Reset Input: This feature allows for an external trigger to initiate a system reset, providing additional control and safety mechanisms for system operators.
  • Low Quiescent Current: With its energy-efficient design, the MAX6736XKTWD7 minimizes power consumption, making it ideal for battery-operated and portable applications.
  • Watchdog Timer: A built-in watchdog timer helps to ensure that systems are operating correctly by resetting the µP if it fails to stroke the watchdog within a preset timeout period.
  • Power Supply Transient Immunity: The device is designed to tolerate brief power supply fluctuations without triggering a reset, thus maintaining system stability and reliability.

Applications

The MAX6736XKTWD7 is versatile and can be used in a wide array of applications that require precise voltage monitoring and system reliability. It is particularly well-suited for:

  • Portable/Battery-Powered Equipment
  • Automotive Systems
  • Medical Devices
  • Embedded Systems
  • Industrial Controllers

Technical Specifications

This supervisory circuit operates over a wide voltage range and is available in a compact 5-pin SC70 package. It features an operating temperature range of -40°C to +85°C, making it robust enough for use in harsh environments. The MAX6736XKTWD7 also includes an active-low reset output, which remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6736XKTWD7, which is designed to enhance the performance and stability of your digital systems with its advanced monitoring capabilities.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess