EN
  • EN
  • DE

MAX6225AESA+T

Part No MAX6225AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 1.5μVp-p
Noise - 10Hz to 10kHz 1.3μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 105186-MAX6225AESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6225AESA+T CAD Model

Description

Maxim Integrated MAX6225AESA+T Precision Voltage Reference

The MAX6225AESA+T from Maxim Integrated is a high-precision voltage reference, designed to provide a stable and exact reference voltage for high-performance analog-to-digital and digital-to-analog converters, as well as other precision circuitry in a wide range of applications. This device is characterized by its low noise, high accuracy, and long-term stability, making it an ideal choice for critical electronic systems where precise voltage control is paramount.

Key Features

  • Output Voltage: The MAX6225AESA+T offers a precise output voltage of 2.5V, suitable for a variety of precision applications.
  • High Accuracy: With an initial accuracy of ±0.02%, this voltage reference provides a highly reliable and consistent voltage for sensitive electronic components.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 3ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range.
  • Low Noise: It features low output noise of 1.3µVP-P (0.1Hz to 10Hz), which is critical for high-resolution and low-noise-sensitive applications.
  • Long-Term Stability: With a long-term stability of less than 20ppm/1000 hours at +25°C, users can trust in the consistent performance of their electronic systems over time.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from +4.5V to +11V, providing flexibility in various power supply configurations.
  • Low Dropout Voltage: The MAX6225AESA+T offers a low dropout voltage, making it efficient for systems with minimal power supply headroom.
  • Package: It is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The MAX6225AESA+T is used in a variety of high-performance applications that require a stable reference voltage. These include:

  • Precision data converters
  • Portable instrumentation
  • Industrial process control systems
  • High-resolution imaging systems
  • Battery-powered devices
  • Medical equipment

With its robust design and reliable performance, the Maxim Integrated MAX6225AESA+T precision voltage reference is an essential component for designers who demand the highest level of accuracy and stability in their electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6238 $50.8618
27+ $3.7939 $102.4353
41+ $3.6753 $150.6873
57+ $3.5568 $202.7376
73+ $3.4382 $250.9886
98+ $3.0825 $302.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess