EN
  • EN
  • DE

MAX6163AESA

Part No MAX6163AESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Precision, Micropower, Low-Dropout, High- Output-Current, SO-8 Voltage References | IC VREF SERIES 3V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3V
Output Current 5mA
Tolerance ±0.07%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Noise - 10Hz to 10kHz 40μVrms
Parts Input Voltage (V) 3.2V ~ 12.6V
Supply Current 120μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6163
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214393-MAX6163AESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6163AESA CAD Model

Description

Maxim Integrated's MAX6163AESA Voltage Reference

The MAX6163AESA from Maxim Integrated is a precision, low-dropout micro-power voltage reference. This high-quality component is designed to provide a stable and accurate reference voltage for various applications in the analog domain. It is an ideal choice for precision data converters, portable instrumentation, and battery-operated devices due to its low power consumption and stable output.

Key Features

  • Output Voltage: The MAX6163AESA provides a fixed output voltage of 3.0V, which is maintained with a precision of ±0.2% initial accuracy.
  • Low Dropout Voltage: With a typical dropout voltage of only 100mV, this component can operate effectively even in low-headroom conditions, making it suitable for battery-powered applications.
  • Low Power Consumption: The device is characterized by its low quiescent current, typically 15µA, which helps to preserve battery life in portable devices.
  • High Stability: It offers excellent temperature stability with a temperature coefficient as low as 75ppm/°C, ensuring a consistent output across a wide range of operating conditions.
  • Wide Operating Temperature Range: The MAX6163AESA is designed to operate over the industrial temperature range of -40°C to +85°C, making it versatile for various industrial applications.
  • Package: This voltage reference is available in an 8-pin NSOIC package, which is suitable for surface-mount technology and occupies minimal space on a PCB.

Applications

  • Data Converters (ADCs/DACs)
  • Portable Instrumentation
  • Battery-Operated Devices
  • Power Supplies
  • Industrial Control Systems

The MAX6163AESA voltage reference from Maxim Integrated is a reliable and high-performance solution for maintaining voltage precision in electronic systems. Its combination of low dropout, low power consumption, and high accuracy makes it a valuable component in the design and implementation of sensitive and efficient electronic circuits.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5213 $50.4260
49+ $2.0688 $101.3712
75+ $2.0042 $150.3150
104+ $1.9395 $201.7080
134+ $1.8749 $251.2366
179+ $1.6809 $300.8811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess