EN
  • EN
  • DE

MAX6023EBT25+T

Part No MAX6023EBT25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 5UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 500μA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 125μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-UCSP
Win Source Part Number 1069657-MAX6023EBT25+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6023EBT25+T CAD Model

Description

Maxim Integrated MAX6023EBT25+T Voltage Reference

The MAX6023EBT25+T from Maxim Integrated is a high-precision, low-power voltage reference designed for space-constrained applications that demand high accuracy. This device is a series-mode voltage reference that operates from a 2.5V output voltage and is ideal for portable and battery-powered devices, data converters, and precision voltage monitoring systems.

Constructed with advanced circuitry, the MAX6023EBT25+T offers an impressive initial accuracy of ±0.04% and excellent temperature stability of ±20ppm/°C (max) over the full automotive temperature range of -40°C to +125°C. This ensures reliable performance under varying environmental conditions, making it an excellent choice for critical applications where precision is paramount.

One of the standout features of the MAX6023EBT25+T is its low quiescent current, typically 95μA, which helps to extend battery life in portable applications. The device also has a low dropout voltage, ensuring stable operation even with minimal input-to-output differential. This makes it well-suited for systems with tight power budgets or those that experience significant fluctuations in supply voltage.

The MAX6023EBT25+T comes in a compact, 6-pin TDFN package with a small footprint, allowing for high-density circuit board layouts. It is also available in a tape and reel format, denoted by the "+T" suffix, which facilitates automated manufacturing processes.

For design flexibility, the device features a force and sense connection that allows for remote voltage sensing, compensating for voltage drops due to PCB trace resistances. This ensures the accuracy of the voltage reference at the point of load, enhancing the overall precision of the system it is used in.

Maxim Integrated's commitment to quality is evident in the MAX6023EBT25+T, as it is manufactured to meet stringent industry standards. With its combination of high accuracy, low power consumption, and compact form factor, this voltage reference is an excellent choice for engineers looking to optimize their designs for both performance and space.

Overall, the MAX6023EBT25+T is a robust and reliable component that offers a balance of precision, power efficiency, and size, making it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6644 $53.3220
12+ $8.7502 $105.0024
18+ $8.4768 $152.5824
25+ $8.2034 $205.0850
32+ $7.9299 $253.7568
43+ $7.1096 $305.7128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess