EN
  • EN
  • DE

MAX5904ESA

Part No MAX5904ESA
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description DUAL HOT-SWAP CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) Both
Applications PCI Express®
Features Auto Retry, Fault Timeout, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 1V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 1.2 mA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX5904
Standard Package 16 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829873-MAX5904ESA
Ultra Librarian 3D Model Ultra Librarian MAX5904ESA CAD Model

Description

The MAX5904ESA from Maxim Integrated is a robust, high-performance hot-swap controller designed to allow safe insertion and removal of circuit boards into live backplanes or other hot power sources. This sophisticated device is housed in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Key Features:

  • Integrated Fault Protection: The MAX5904ESA provides comprehensive fault protection features including overcurrent, overvoltage, undervoltage, and overtemperature protection, ensuring the safety and reliability of your system.
  • Adjustable Current Limit: The current limit threshold can be set to the desired level using external resistors, allowing for precise control over the power drawn by the inserted card.
  • Programmable Circuit Breaker: This device includes a programmable circuit breaker function with an adjustable trip delay, providing additional protection against prolonged overcurrent conditions.
  • Charge Pump Circuitry: The built-in charge pump circuitry enables the device to control external N-channel MOSFETs without the need for additional external components, simplifying the design and reducing the bill of materials.
  • Live Insertion Support: The MAX5904ESA is engineered to facilitate live insertion of boards by limiting inrush current, thereby preventing glitches on the power supply line and minimizing the risk of damage to connectors and components.

Applications:

The MAX5904ESA is ideal for a variety of applications that require hot-swap capabilities, such as:

  • RAID systems
  • Network routers and switches
  • Servers and storage systems
  • Telecommunication equipment

With its robust feature set and compact form factor, the MAX5904ESA is a perfect choice for designers looking to enhance the safety and reliability of their hot-swappable systems. Maxim Integrated's commitment to quality ensures that this hot-swap controller will deliver the performance and durability required for the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0763 $60.3052
9+ $12.3703 $111.3327
13+ $11.9838 $155.7894
18+ $11.5972 $208.7496
23+ $11.2106 $257.8438
30+ $10.0509 $301.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess