EN
  • EN
  • DE

MAX4694ETE+

Part No MAX4694ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 70 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2.7 V to 11 V
Dual Supply Voltage(V±) ±2 V to 5.5 V
Charge Injection 0.1pC
Max Leakage Current (IS off) 1nA
Crosstalk -75dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (4x4)
Win Source Part Number 129938-MAX4694ETE+
Ultra Librarian 3D Model Ultra Librarian MAX4694ETE+ CAD Model

Description

Maxim Integrated MAX4694ETE+ High-Speed Analog Switch

The MAX4694ETE+ is a cutting-edge analog switch developed by Maxim Integrated, designed to deliver high-performance switching capabilities for a variety of applications. This device is part of Maxim's commitment to providing compact, efficient, and reliable solutions for signal routing requirements in modern electronic systems.

At the heart of the MAX4694ETE+ is its low on-resistance (Ron) characteristic, which ensures minimal signal distortion and power loss during operation. This feature makes the switch ideal for routing high-speed signals, such as those found in video, audio, and data communication systems. The low charge injection further enhances the signal integrity, making it a suitable choice for precision applications.

The device operates from a single supply voltage ranging from +1.8V to +5.5V, which allows for flexibility in various system designs. This single-supply operation also simplifies the power management requirements of the system, reducing the overall complexity and cost.

With its small TQFN-16 package, the MAX4694ETE+ is designed to save valuable board space, making it an excellent option for space-constrained applications. Its surface-mount design is optimized for automated assembly processes, ensuring ease of integration into a wide range of products.

Additional features of the MAX4694ETE+ include fast switching times, which contribute to the switch's high-speed performance. The device also offers high off-isolation and crosstalk attenuation, minimizing interference between channels and preserving signal fidelity.

The MAX4694ETE+ is typically used in applications such as signal routing in data acquisition systems, audio and video switching, communication devices, and test equipment. Its robust design ensures reliable operation over a broad temperature range, making it suitable for both commercial and industrial environments.

In summary, the Maxim Integrated MAX4694ETE+ is a versatile and efficient high-speed analog switch that combines low on-resistance, low charge injection, and fast switching speeds. Its compact package and single-supply operation make it an attractive choice for designers looking to optimize their system's performance while conserving space and power.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess