EN
  • EN
  • DE

MAX4173MEUT+T

Part No MAX4173MEUT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703618-MAX4173MEUT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4173MEUT+T CAD Model

Description

Maxim Integrated MAX4173MEUT+T Current-Sense Amplifier

The MAX4173MEUT+T from Maxim Integrated is a high-quality, low-cost, high-side current-sense amplifier that is designed to monitor the current flow in power management systems. This device is particularly useful in applications where precise current measurement is crucial, such as battery management, overcurrent protection, and motor control systems.

This current-sense amplifier operates over a wide supply voltage range from 2.7V to 28V, making it suitable for a diverse range of applications. It features a voltage output that eliminates the need for gain-setting resistors, which is a significant advantage for system designers looking for a simple and efficient solution.

The MAX4173MEUT+T is capable of sensing small voltage drops across shunt resistors over a wide range of common-mode voltages. Its high accuracy and low offset voltage make it an ideal choice for precision current measurement tasks. The device's low quiescent current also helps to minimize power consumption, which is particularly beneficial for battery-powered applications.

One of the key features of the MAX4173MEUT+T is its compact size. It comes in a tiny 6-pin SOT23 package, which is perfect for space-constrained applications. Additionally, its extended temperature range of -40°C to +85°C ensures reliable performance in various environmental conditions.

Integration with other system components is straightforward, thanks to the MAX4173MEUT+T's simple pin configuration and easy-to-use interface. It is designed to interface seamlessly with analog-to-digital converters (ADCs) and microcontrollers, providing a flexible solution for a wide array of current sensing applications.

Overall, the MAX4173MEUT+T is a robust and reliable component that offers the precision and versatility needed for high-performance current sensing. Its combination of features makes it a valuable addition to any power management system where accuracy, efficiency, and compact design are top priorities.

For designers and engineers looking to incorporate precise current monitoring into their systems, the Maxim Integrated MAX4173MEUT+T current-sense amplifier is an excellent choice that promises performance and ease of integration.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess