EN
  • EN
  • DE

MAX393CSE

Part No MAX393CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881664-MAX393CSE
Ultra Librarian 3D Model Ultra Librarian MAX393CSE CAD Model

Description

The MAX393CSE is a precision, quad, single-pole, double-throw (SPDT) analog switch from Maxim Integrated, renowned for its high-performance and reliability in a wide range of applications. This component is a perfect solution for designers looking to manage analog signals in their circuits with minimal signal distortion and maximum efficiency.

Key Features

  • Low Voltage Operation: The MAX393CSE operates at a single +5V supply, making it suitable for battery-powered devices and systems with power constraints.
  • Low On-Resistance: With a low on-resistance (Ron) of typically 100 ohms, this switch ensures minimal signal loss and heat dissipation, which is critical for maintaining signal integrity.
  • High Precision: Maxim Integrated's design guarantees high precision switching, which is essential for sensitive applications such as test equipment, sample-and-hold circuits, and data acquisition systems.
  • Fast Switching Times: The device features fast switching times (tON and tOFF) that enhance performance in time-critical applications.
  • Low Power Consumption: It boasts a low power consumption profile, which is beneficial for extending the battery life of portable devices.
  • TTL/CMOS-Compatible: The switch inputs are TTL/CMOS-compatible, ensuring easy interfacing with digital logic without the need for additional level-shifting circuitry.

Applications

The MAX393CSE is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio signal routing
  • Test equipment
  • Sample-and-hold circuits

Package and Quality

The MAX393CSE comes in a 16-pin narrow SO package, which is suitable for surface-mount technology (SMT), allowing for a compact footprint on PCBs. Maxim Integrated ensures high-quality standards, with each component undergoing rigorous testing to meet the industry's reliability requirements.

Conclusion

In summary, the MAX393CSE from Maxim Integrated is a high-quality, efficient, and reliable solution for designers looking to manage analog signals with precision. With its low on-resistance, low power consumption, and fast switching times, it stands out as a top choice for a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess