EN
  • EN
  • DE

MAX338CSE+

Part No MAX338CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 400 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Single Supply Voltage (V+) 4.5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 500ns, 500ns
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 3pF, 11pF
Max Leakage Current (IS off) 20pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1067696-MAX338CSE+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX338CSE+ CAD Model

Description

Maxim Integrated's MAX338CSE+ Product Overview

The MAX338CSE+ is a precision, 8-channel, single-ended analog multiplexer from Maxim Integrated, designed for use in a variety of applications where high-performance signal routing is required. This versatile component is ideal for data acquisition systems, process controls, avionics, and any system that demands a high degree of accuracy and reliability.

Key Features

  • Low On-Resistance: The MAX338CSE+ boasts a low on-resistance of 100 ohms (max), ensuring minimal signal attenuation and distortion when routing analog signals through the device.
  • Low Crosstalk and Off-Leakage: With careful design considerations, this multiplexer achieves low crosstalk between channels and minimal off-leakage current, preserving signal integrity and reducing noise in sensitive applications.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply design and making it compatible with a wide range of systems and applications.
  • Dual Supply Operation: For added flexibility, the MAX338CSE+ can also operate with a dual supply ranging from ±4.5V to ±20V, accommodating bipolar signals and expanding its usage scenarios.
  • Break-Before-Make Switching: The device features break-before-make switching action, which prevents momentary shorting of channels during transitions, thereby protecting sensitive downstream components and reducing glitches.
  • TTL/CMOS-Compatible Control Inputs: The control inputs are compatible with both TTL and CMOS logic levels, allowing for easy integration with a variety of digital systems and microcontrollers.

Applications

Due to its robust design and flexibility, the MAX338CSE+ is suitable for a range of applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Medical Instrumentation
  • Industrial Process Controls

Maxim Integrated's commitment to quality ensures that the MAX338CSE+ is a reliable choice for designers who need a high-performance analog multiplexer. Its compact 16-pin narrow SO package allows for efficient use of board space, making it an excellent option for space-constrained applications.

With the MAX338CSE+, engineers can expect consistent performance and ease of use, backed by Maxim Integrated's reputation for delivering high-quality integrated circuits.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7173 $50.8692
10+ $10.4348 $104.3480
15+ $10.1087 $151.6305
21+ $9.7826 $205.4346
27+ $9.4565 $255.3255
36+ $8.4782 $305.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess