EN
  • EN
  • DE

MAX334EWE+

Part No MAX334EWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 50 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±5 V to 15 V
Max Switch Time (Ton,Toff) 120ns, 75ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 1nA
Crosstalk -86dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1067661-MAX334EWE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX334EWE+ CAD Model

Description

Maxim Integrated's MAX334EWE+ Multiplexer

The MAX334EWE+ is a high-performance, precision analog multiplexer from Maxim Integrated, designed to cater to a broad range of applications requiring efficient and reliable signal routing. This device is a part of Maxim's robust portfolio of integrated circuits, well-known for their quality and reliability.

The MAX334EWE+ offers four single-ended channels, providing the flexibility to handle multiple analog signals. Its single-ended configuration allows for easy integration into various systems without the need for additional signal conditioning. This makes the MAX334EWE+ an excellent choice for data acquisition systems, test equipment, and communication devices where multiple analog inputs need to be managed effectively.

One of the standout features of the MAX334EWE+ is its low on-resistance (Ron) of just 100 ohms, which ensures minimal signal attenuation and preserves the integrity of the analog signal being passed through the multiplexer. This low on-resistance is matched with a low charge injection, which minimizes distortion and allows for high-precision measurements and signal processing.

The device operates over a wide supply voltage range from ±4.5V to ±20V or +9V to +36V, making it suitable for both bipolar and single-supply operations. This versatility ensures that the MAX334EWE+ can be easily adopted in a variety of circuit configurations and power environments.

Additionally, the MAX334EWE+ features an ESD protection of 2000V, which safeguards the device against electrostatic discharges, enhancing its durability and reliability in harsh electrical environments. The multiplexer is also TTL/CMOS logic compatible, ensuring easy interfacing with digital controllers and microprocessors.

Encased in a 16-pin WSOIC package, the MAX334EWE+ is designed for surface mount technology (SMT), making it suitable for compact and high-density PCB designs. This space-saving package allows designers to maintain a small footprint while incorporating multiple multiplexers into their systems if needed.

In summary, the MAX334EWE+ from Maxim Integrated is a versatile and reliable solution for analog signal routing, offering low on-resistance, wide voltage range operation, and compatibility with digital logic levels. Its robust protection features and compact packaging make it a top choice for engineers and designers looking for a high-quality multiplexer for their applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess