EN
  • EN
  • DE

MAX2354ETI+T

Part No MAX2354ETI+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC LNA/MIXER CELLULAR 28TQFN / RF IC LNA/Mixer Cellular 869MHz ~ 894MHz 0.9dB LNA Noise Figure 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function LNA/Mixer
Frequency 869MHz ~ 894MHz
RF Type Cellular
Secondary Attributes 0.9dB LNA Noise Figure
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX235
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482881-MAX2354ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2354ETI+T CAD Model

Description

The MAX2354ETI+T from Maxim Integrated is a state-of-the-art RF transceiver IC designed for high-performance applications in the wireless communication sector. This versatile integrated circuit is engineered to facilitate robust and efficient signal processing for both transmission and reception of RF signals. It is an ideal solution for designers looking to implement a compact yet powerful radio system within their product.

Key Features

  • Frequency Range: The transceiver operates over a broad frequency range, making it suitable for a variety of wireless applications including those in the ISM bands.
  • Integration: This IC integrates multiple functions which typically require external components, reducing the overall part count, board space, and system cost.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2354ETI+T is ideal for battery-powered devices, helping to extend operational life.
  • High Sensitivity: With its high sensitivity, the transceiver ensures reliable communication even in environments with weak signal conditions.
  • Advanced Modulation Support: It supports advanced modulation schemes, enabling high data rate communication and efficient spectrum usage.

Applications

The MAX2354ETI+T is suitable for a wide range of applications, including but not limited to:

  • Wireless local loop systems
  • Wireless LANs and PANs
  • Wireless meter reading
  • Industrial control and automation
  • Mobile communication devices

Technical Specifications

Parameter Value
Package/Case 28-WFQFN Exposed Pad
Operating Temperature -40°C to +85°C
Supply Voltage 2.7V to 3.3V

The MAX2354ETI+T transceiver IC by Maxim Integrated is a testament to the company's commitment to providing advanced solutions for the ever-evolving demands of wireless communication technologies. With its combination of performance, integration, and efficiency, this product stands out as a top choice for developers aiming to create cutting-edge wireless systems.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6473 $61.1784
19+ $6.2740 $119.2060
29+ $6.0788 $176.2852
40+ $5.8824 $235.2960
51+ $5.6861 $289.9911
68+ $5.0982 $346.6776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess