EN
  • EN
  • DE

DS1023S-50/T&R

Part No DS1023S-50/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DEL LN 256TAP 127.5NS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Taps/Steps 256
Purpose 1-Shot, Programmable
Delay to 1st Tap 16.5ns
Tap Increment 500ps
Available Total Delays 127.5ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 133273-DS1023S-50/T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1023S-50/T&R CAD Model

Description

Product Overview: DS1023S-50/T&R

The DS1023S-50/T&R is a high-performance, programmable delay line manufactured by Maxim Integrated, designed to meet the precise timing adjustment needs in digital circuits. This delay line is part of the DS1023 series, which is renowned for its reliability and versatility in providing programmable delays for clock signals and other timing-sensitive signals.

Key Features

  • Programmable Delay: The DS1023S-50/T&R offers a delay range that can be programmed via a 3-wire serial interface, allowing for precise timing adjustments in increments of 5ns up to a maximum of 500ns.
  • High-Speed Operation: Engineered for high-speed applications, it can operate at frequencies up to 20MHz, ensuring compatibility with a wide range of high-performance digital systems.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is reflected in this product's low power consumption, making it suitable for power-sensitive designs.
  • Compact Package: The DS1023S-50/T&R comes in a compact surface-mount package, specifically in a SOIC-8 (Small Outline Integrated Circuit) form factor, which is ideal for space-constrained applications.
  • Temperature Range: This device is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DS1023S-50/T&R is particularly useful in applications that require precise timing adjustments, such as:

  • Signal processing
  • Network synchronization
  • Waveform generation
  • Timing calibration in digital systems
  • Delay lines in communication systems

Quality and Reliability

Maxim Integrated ensures that all its products, including the DS1023S-50/T&R, undergo rigorous testing and quality assurance processes. The device is built to meet high standards of performance and reliability that engineers have come to expect from Maxim Integrated's components.

Ordering Information

The DS1023S-50/T&R is supplied on tape and reel (T&R), facilitating easy integration into automated manufacturing processes. The device's part number and packaging method make it straightforward for procurement and inventory management for large-scale production.

With its fine-grained delay control, robust operation, and convenient packaging, the DS1023S-50/T&R is an excellent choice for designers looking to incorporate precise delay lines into their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess