EN
  • EN
  • DE

SB340A-TR

Part No SB340A-TR
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836737-SB340A-TR
Ultra Librarian 3D Model Ultra Librarian SB340A-TR CAD Model

Description

The SB340A-TR is a Schottky Barrier Rectifier manufactured by Lite-On Inc. This diode is designed for high-efficiency rectification, fast switching, and low forward voltage drop, making it suitable for a wide range of applications. It is commonly used in circuits where minimizing power loss and heat dissipation is crucial.

Applications:

  • Switching Power Supplies
  • Freewheeling diodes in DC-DC converters
  • Reverse polarity protection
  • Battery chargers
  • Photovoltaic (PV) systems

Features:

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High-Efficiency Rectification
  • Fast Switching Speed
  • RoHS Compliant
  • Surface Mount Device

Benefits:

  • Improved Efficiency: Minimizes power loss due to its low forward voltage drop, leading to higher overall efficiency of the circuit.
  • Reduced Heat Dissipation: Generates less heat compared to standard diodes, enabling the design of more compact and thermally efficient systems.
  • Enhanced Reliability: High surge current capability ensures robustness against transient voltage spikes and overcurrent conditions.
  • Space Saving: Surface mount package allows for efficient use of PCB space.
  • Environmentally Friendly: RoHS compliant, ensuring it meets environmental regulations.

Additional Details:

The SB340A-TR typically features a forward current rating of 3.0 Amps and a reverse voltage rating of 40 Volts. It's commonly available in a SMB (DO-214AA) package. Its fast switching speed minimizes switching losses in high-frequency applications. The low forward voltage drop ensures efficient power conversion, reducing heat generation. This rectifier is designed for automated placement and soldering, making it easy to integrate into high-volume manufacturing processes. The device's robust construction ensures reliable operation in demanding environments. The small size of the SMB package allows for high-density circuit designs. Furthermore, its stable electrical characteristics over a wide temperature range contribute to consistent performance in various operating conditions.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess