EN
  • EN
  • DE

LTC6801HG#TRPBF

Part No LTC6801HG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Battery Stack Monitor Li-Ion Pack Automotive 36-Pin SSOP T/R / IC BATTERY MON MULTICELL 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 12
Fault Protection Over Temperature, Over/Under Voltage
Operating Temperature Range -40°C ~ 125°C (TA)
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 784385-LTC6801HG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6801
Introduction Date December 09, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6801HG#TRPBF CAD Model

Description

The LTC6801HG#TRPBF is a high-performance, multicell battery stack monitor manufactured by Linear Technology, now part of Analog Devices. This advanced integrated circuit (IC) is specifically designed for real-time monitoring of voltage levels in multicell battery stacks, which are commonly used in electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems.

Key Features

  • High Voltage Capability: The LTC6801HG#TRPBF can monitor up to 12 series-connected battery cells with a total voltage capability of up to 60V, ensuring compatibility with various battery chemistries and configurations.
  • Accuracy: Precision voltage measurement is critical for battery management, and this IC delivers with an accuracy of ±0.25% for ensuring the longevity and reliability of the battery pack.
  • Temperature Range: With an operating temperature range from -40°C to 85°C, the LTC6801HG#TRPBF is suitable for harsh environments and demanding applications.
  • Communication Interface: It features a robust SPI (Serial Peripheral Interface) for communication with a microcontroller, facilitating easy integration into battery management systems (BMS).
  • Robust Protection Features: The device includes overvoltage and undervoltage lockout protections, enhancing the safety and durability of the battery system.

Applications

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Energy Storage Systems
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

Product Specifications

Parameter Value
Part Number LTC6801HG#TRPBF
Function Battery Stack Monitor
Number of Cells Monitored Up to 12
Measurement Accuracy ±0.25%
Operating Temperature Range -40°C to 85°C
Communication Interface SPI

The LTC6801HG#TRPBF is an essential component for advanced battery management systems, offering high accuracy, reliability, and a comprehensive set of features for safe and efficient battery operation.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess