EN
  • EN
  • DE

LT1372IS8#TR

Part No LT1372IS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828484-LT1372IS8#TR
Ultra Librarian 3D Model Ultra Librarian LT1372IS8#TR CAD Model

Description

Overview of LT1372IS8#TR

The LT1372IS8#TR is a high-performance, high-frequency current-mode switching regulator from Linear Technology, designed to address the needs of a wide range of power supply applications. This versatile component is housed in an 8-lead SOIC package, making it suitable for space-constrained designs that require efficient power management.

Key Features

  • High Switching Frequency: The LT1372IS8#TR operates at a switching frequency of up to 1.5MHz, which allows the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply.
  • Wide Input Voltage Range: It can handle an input voltage range from 3V to 60V, accommodating a broad spectrum of power sources, from batteries to industrial supplies.
  • High Output Power: With its ability to deliver up to 500mA of output current, this regulator can power a variety of circuits and devices.
  • Stable Operation: The current-mode operation provides excellent line and load regulation, as well as a fast transient response, ensuring stable performance under varying conditions.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device from damage due to overheating.
  • Low Shutdown Current: The shutdown feature reduces the supply current to under 15µA, enhancing power efficiency when the device is not active.

Applications

The LT1372IS8#TR is ideal for a variety of applications, including:

  • Telecommunications
  • Portable electronics
  • Industrial power supplies
  • DC-DC converters
  • Battery-operated devices

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LT1372IS8#TR. The device is manufactured to meet stringent industry standards, ensuring consistent performance and longevity in demanding environments.

In summary, the LT1372IS8#TR from Linear Technology is a robust and versatile switching regulator, perfect for designers looking to create compact, efficient, and reliable power supply solutions.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4598 $58.3794
7+ $15.9671 $111.7697
10+ $15.4681 $154.6810
14+ $14.9691 $209.5674
18+ $14.4702 $260.4636
24+ $12.9732 $311.3568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,133 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess