EN
  • EN
  • DE

LENOVO 41Y2765 - 4GB (2x2GB) DDR-2 MEMORY

Part No LENOVO 41Y2765 - 4GB (2x2GB) DDR-2 MEMORY
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM Memory 4GB (2x2GB) PC2-5300 CL3 ECC DDR2 SDRAM RDIMM. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 3, ECC- Can help improve the productivity of your server.- Provides outstanding performance and throughput for I/O bound applications.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430138-LENOVO 41Y2765 - 4GB (2x2GB) DDR-2 MEMORY
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y2765 - 4GB (2x2GB) DDR-2 MEMORY CAD Model

Description

The LENOVO 41Y2765 memory kit comprises two 2GB DDR-2 memory modules, offering a total of 4GB to boost the performance of older desktops and workstations. Despite DDR-2 memory technology not being the latest standard, it provides a cost-effective way to extend the life and improve the responsiveness of systems compatible with this type of RAM. Operating at a standard voltage, these memory modules ensure compatibility with a wide range of older hardware, making them an ideal upgrade for improving multitasking capabilities and overall system performance. Their reliable construction and stringent testing by LENOVO guarantee stability and durability, ensuring that your system runs smoothly with this memory upgrade. Whether you're looking to rejuvenate an aging workstation or simply need a reliable memory solution for a DDR-2 compatible system, the LENOVO 41Y2765 kit offers the quality and reliability that LENOVO is known for.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
8GB 2Rx8 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
2GB 1Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
DELL SNPDFK3YC/16G-OEM. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
4GB 1Rx8 PC3L-12800U DDR3-1600MHz
Need more? Email Us
Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
DELL M393B1G70QH0-CMA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess