EN
  • EN
  • DE

LENOVO 01PE369 - ThinkSystem 32GB TruDDR4 2666 MHz (2Rx4 1.2V) RDIM

Part No LENOVO 01PE369 - ThinkSystem 32GB TruDDR4 2666 MHz (2Rx4 1.2V) RDIM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description ThinkSystem 32GB TruDDR4 2666 MHz (2Rx4 1.2V) RDIM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430213-LENOVO 01PE369 - ThinkSystem 32GB TruDDR4 2666 MHz (2Rx4 1.2V) RDIM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE369 - ThinkSystem 32GB TruDDR4 2666 MHz (2Rx4 1.2V) RDIM CAD Model

Description

The LENOVO 01PE369 is a high-capacity, high-speed RAM module designed to enhance the performance of Lenovo's ThinkSystem servers. This 32GB TruDDR4 module operates at a frequency of 2666 MHz, providing a substantial boost to system responsiveness and multitasking capabilities. The 2Rx4 configuration signifies a dual rank, x4 based module, ensuring high data reliability and signal integrity, while the 1.2V operation translates into efficient power consumption. This memory module is ideal for demanding applications, including large databases, virtualized environments, and high-performance computing tasks, offering improved system performance and stability. The use of Lenovo’s TruDDR4 memory ensures compatibility and optimal performance in ThinkSystem servers, making it a crucial upgrade for enterprises looking to maximize their server capacities.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess